Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999605-MB95F698KPMC-
Frequency: 16 MHz
Memory Type: FLASH
Memory Size: 60 kB
Interface: I2C, LIN, UART, USART
Peripherals: LVD, POR, PWM, WDT
Oscillator Type: External
Categories: Embedded - Microcontrollers
Alternative Parts (Cross-Reference): MB95F398KPMC1-G-SNE2
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 45
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 999605-MB95F698KPMC-G-UNE2 |
| Product Name | Embedded - Embedded - Microcontrollers - MB95F698KPMC-G-UNE2 |
| Serial Interface | I²C; UART; USART; I2C, LIN, UART, USART |