Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB95F694KPMC-G-SNE2 MB95F694KPMC-G-SNE2

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992671-MB95F694KPMC- G-SNE2 Mounting: SMD (SMT) Frequency: 16 MHz Memory Type: FLASH Memory Size: 20 kB Interface: I2C, LIN, UART, USART Peripherals: LVD, POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): MB95F696KPMC-G-SNE2; MB95F698KPMC1-G-SNE2 ; MB95F698KPMC-G-SNE2; MC9S08PA16AVLD; STM32F042C4T6; STM32F031C4T6MB95F69 4KPMCGSNE2; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000, 8542310000 Number of I/Os: 45
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992671-MB95F694KPMC- G-SNE2 Mounting: SMD (SMT) Frequency: 16 MHz Memory Type: FLASH Memory Size: 20 kB Interface: I2C, LIN, UART, USART Peripherals: LVD, POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): MB95F696KPMC-G-SNE2; MB95F698KPMC1-G-SNE2 ; MB95F698KPMC-G-SNE2; MC9S08PA16AVLD; STM32F042C4T6; STM32F031C4T6MB95F69 4KPMCGSNE2; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000, 8542310000 Number of I/Os: 45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB95F694KPMC-G-SNE2 - 992671-MB95F694KPMC-G-SNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB95F694KPMC-G-SNE2
992671-MB95F694KPMC-G-SNE2
Embedded - Embedded - Microcontrollers - MB95F694KPMC-G-SNE2 992671-MB95F694KPMC-G-SNE2
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992671-MB95F694KPMC- G-SNE2 Mounting: SMD (SMT) Frequency: 16 MHz Memory Type: FLASH Memory Size: 20 kB Interface: I2C, LIN, UART, USART Peripherals: LVD, POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): MB95F696KPMC-G-SNE2; MB95F698KPMC1-G-SNE2 ; MB95F698KPMC-G-SNE2; MC9S08PA16AVLD; STM32F042C4T6; STM32F031C4T6MB95F69 4KPMCGSNE2; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000, 8542310000 Number of I/Os: 45

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992671-MB95F694KPMC-G-SNE2
Mounting: SMD (SMT)
Frequency: 16 MHz
Memory Type: FLASH
Memory Size: 20 kB
Interface: I2C, LIN, UART, USART
Peripherals: LVD, POR, PWM, WDT
Oscillator Type: External
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Alternative Parts (Cross-Reference): MB95F696KPMC-G-SNE2; MB95F698KPMC1-G-SNE2; MB95F698KPMC-G-SNE2; MC9S08PA16AVLD; STM32F042C4T6; STM32F031C4T6MB95F694KPMCGSNE2;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542310000, 8542310000
Number of I/Os: 45

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MB95F694KPMC-G-SNE2
8-bit Microcontrollers - MCU MB95F694KPMC-G-SNE2
8-bit Microcontrollers - MCU 20KB ROM/512 RAM 16.25 Clock

8-bit Microcontrollers - MCU 20KB ROM/512 RAM 16.25 Clock

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 992671-MB95F694KPMC-G-SNE2 MB95F694KPMC-G-SNE2
Product Name Embedded - Embedded - Microcontrollers - MB95F694KPMC-G-SNE2 8-bit Microcontrollers - MCU
Data Bus 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Embedded - Microcontrollers - 370015736 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Industrial 32-bit 128KB VQFN Embedded Microcontroller MCU - 879-CC2620F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7022BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details