Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB95F656EWQN-G-SNE1 MB95F656EWQN-G-SNE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925947-MB95F656EWQN- G-SNE1 Series: F²MC-8FX MB95650L Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 36KB (36K x 8) FLASH 32-QFN (5x5) Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Package: 32-WQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 36KB (36K x 8) Program Memory Type: FLASH Data Converters: A/D 6x8/12b Oscillator Type: External Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925947-MB95F656EWQN- G-SNE1 Series: F²MC-8FX MB95650L Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 36KB (36K x 8) FLASH 32-QFN (5x5) Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Package: 32-WQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 36KB (36K x 8) Program Memory Type: FLASH Data Converters: A/D 6x8/12b Oscillator Type: External Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB95F656EWQN-G-SNE1 - 925947-MB95F656EWQN-G-SNE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB95F656EWQN-G-SNE1
925947-MB95F656EWQN-G-SNE1
Embedded - Embedded - Microcontrollers - MB95F656EWQN-G-SNE1 925947-MB95F656EWQN-G-SNE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925947-MB95F656EWQN- G-SNE1 Series: F²MC-8FX MB95650L Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 36KB (36K x 8) FLASH 32-QFN (5x5) Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Package: 32-WQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 36KB (36K x 8) Program Memory Type: FLASH Data Converters: A/D 6x8/12b Oscillator Type: External Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925947-MB95F656EWQN-G-SNE1
Series: F²MC-8FX MB95650L
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 36KB (36K x 8) FLASH 32-QFN (5x5)
Core Processor: F2MC-8FX
Speed: 16MHz
Package: Tray
Package: 32-WQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SIO, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 36KB (36K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x8/12b
Oscillator Type: External
Supply Voltage: 1.8V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 925947-MB95F656EWQN-G-SNE1
Product Name Embedded - Embedded - Microcontrollers - MB95F656EWQN-G-SNE1
Data Bus 8 Bit
Clock Speed 16 MHz
RAM 36 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7036DCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details