Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB95F652LNPF-G-SNE2 MB95F652LNPF-G-SNE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925946-MB95F652LNPF- G-SNE2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 24-SOP Core Processor: F2MC-8FX Speed: 16MHz Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 20 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 6x8/12b Oscillator Type: External Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SOP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925946-MB95F652LNPF- G-SNE2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 24-SOP Core Processor: F2MC-8FX Speed: 16MHz Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 20 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 6x8/12b Oscillator Type: External Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SOP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB95F652LNPF-G-SNE2 - 925946-MB95F652LNPF-G-SNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB95F652LNPF-G-SNE2
925946-MB95F652LNPF-G-SNE2
Embedded - Embedded - Microcontrollers - MB95F652LNPF-G-SNE2 925946-MB95F652LNPF-G-SNE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925946-MB95F652LNPF- G-SNE2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 24-SOP Core Processor: F2MC-8FX Speed: 16MHz Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 20 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 6x8/12b Oscillator Type: External Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SOP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925946-MB95F652LNPF-G-SNE2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 24-SOP
Core Processor: F2MC-8FX
Speed: 16MHz
Package: Bulk
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SIO, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 20
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x8/12b
Oscillator Type: External
Supply Voltage: 1.8V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB95F652LNPF-G-SNE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB95F652LNPF-G-SNE2
Integrated Circuits (ICs) - Embedded - Microcontrollers MB95F652LNPF-G-SNE2
IC MCU 8BIT 8KB FLASH 24SOP

IC MCU 8BIT 8KB FLASH 24SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 925946-MB95F652LNPF-G-SNE2 MB95F652LNPF-G-SNE2
Product Name Embedded - Embedded - Microcontrollers - MB95F652LNPF-G-SNE2 Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Clock Speed 16 MHz 16 MHz
RAM 8 KB 256 KB
ROM Type Flash; FLASH
Supply Voltage 1.8 to 5.5 volts 5.5 to 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL40MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7122BBCZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details