Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925945-MB95F636KWQN-
Series: F2MC-8FX MB95630H
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 36KB (36K x 8) FLASH 32-QFN (5x5)
Core Processor: F2MC-8FX
Speed: 16MHz
Package: Tray
Package: 32-WQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SIO, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 29
Program Memory Size: 36KB (36K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8/10b
Oscillator Type: External
Supply Voltage: 2.4V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 925945-MB95F636KWQN-G-SNE1 |
| Product Name | Embedded - Embedded - Microcontrollers - MB95F636KWQN-G-SNE1 |
| Data Bus | 8 Bit |
| Clock Speed | 16 MHz |
| RAM | 36 KB |
| ROM Type | Flash; FLASH |