Microcontroller, 8-Bit, FLASH, F2MC-8 CPU, 16.25MHz, CMOS, PQFP32
IC MCU 8BIT 36KB FLASH 32LQFP
| Rochester Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB95F636KPMC-G-SNE2 | 217-MB95F636KPMC-G-SNE2 |
| Product Name | IC MCU 8BIT 36KB FLASH 32LQFP | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Obsolete | Obsolete |
| ROM Type | Flash | Flash |
| Package Type | QFP; Other; QFP32 | QFP; Other; 32-LQFP |
| Number | 4 |