Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB95F634HPMC-G-SNE2 MB95F634HPMC-G-SNE2

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076283-MB95F634HPMC -G-SNE2 Mounting: SMD (SMT) Frequency: 16 MHz Memory Type: FLASH Memory Size: 20 kB Interface: I2C, LIN, UART, USART Peripherals: POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): MC9S08PA16AVLC; MKE02Z16VLC4; MKE02Z16VLC2; MB95F634KPMC-G-SNE2; STM8S903K3T6C; STM8S003K3T6CTRMB95F 634HPMCGSNE2; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 28
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076283-MB95F634HPMC -G-SNE2 Mounting: SMD (SMT) Frequency: 16 MHz Memory Type: FLASH Memory Size: 20 kB Interface: I2C, LIN, UART, USART Peripherals: POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): MC9S08PA16AVLC; MKE02Z16VLC4; MKE02Z16VLC2; MB95F634KPMC-G-SNE2; STM8S903K3T6C; STM8S003K3T6CTRMB95F 634HPMCGSNE2; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB95F634HPMC-G-SNE2 - 1076283-MB95F634HPMC-G-SNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB95F634HPMC-G-SNE2
1076283-MB95F634HPMC-G-SNE2
Embedded - Embedded - Microcontrollers - MB95F634HPMC-G-SNE2 1076283-MB95F634HPMC-G-SNE2
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076283-MB95F634HPMC -G-SNE2 Mounting: SMD (SMT) Frequency: 16 MHz Memory Type: FLASH Memory Size: 20 kB Interface: I2C, LIN, UART, USART Peripherals: POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): MC9S08PA16AVLC; MKE02Z16VLC4; MKE02Z16VLC2; MB95F634KPMC-G-SNE2; STM8S903K3T6C; STM8S003K3T6CTRMB95F 634HPMCGSNE2; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 28

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1076283-MB95F634HPMC-G-SNE2
Mounting: SMD (SMT)
Frequency: 16 MHz
Memory Type: FLASH
Memory Size: 20 kB
Interface: I2C, LIN, UART, USART
Peripherals: POR, PWM, WDT
Oscillator Type: External
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Alternative Parts (Cross-Reference): MC9S08PA16AVLC; MKE02Z16VLC4; MKE02Z16VLC2; MB95F634KPMC-G-SNE2; STM8S903K3T6C; STM8S003K3T6CTRMB95F634HPMCGSNE2;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 28

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MB95F634HPMC-G-SNE2
8-bit Microcontrollers - MCU MB95F634HPMC-G-SNE2
8-bit Microcontrollers - MCU 20KB ROM/1024 RAM 16.25 Clock

8-bit Microcontrollers - MCU 20KB ROM/1024 RAM 16.25 Clock

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1076283-MB95F634HPMC-G-SNE2 MB95F634HPMC-G-SNE2
Product Name Embedded - Embedded - Microcontrollers - MB95F634HPMC-G-SNE2 8-bit Microcontrollers - MCU
Data Bus 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7122BBCZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - CG7726AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers