Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB95F584KPFT-G-SNE2 MB95F584KPFT-G-SNE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787475-MB95F584KPFT- G-SNE2 Series: * Family Name: MB95F584 Categories: Uncategorized Alternative Parts (Cross-Reference): S9S08SG32E1CTG; MC68HLC908QT1DT; MC68HC908QY2VDT; MC9S08SG32JTGR; ECCN: 3A991.a Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787475-MB95F584KPFT- G-SNE2 Series: * Family Name: MB95F584 Categories: Uncategorized Alternative Parts (Cross-Reference): S9S08SG32E1CTG; MC68HLC908QT1DT; MC68HC908QY2VDT; MC9S08SG32JTGR; ECCN: 3A991.a Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB95F584KPFT-G-SNE2 - 787475-MB95F584KPFT-G-SNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB95F584KPFT-G-SNE2
787475-MB95F584KPFT-G-SNE2
Embedded - Embedded - Microcontrollers - MB95F584KPFT-G-SNE2 787475-MB95F584KPFT-G-SNE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787475-MB95F584KPFT- G-SNE2 Series: * Family Name: MB95F584 Categories: Uncategorized Alternative Parts (Cross-Reference): S9S08SG32E1CTG; MC68HLC908QT1DT; MC68HC908QY2VDT; MC9S08SG32JTGR; ECCN: 3A991.a Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 787475-MB95F584KPFT-G-SNE2
Series: *
Family Name: MB95F584
Categories: Uncategorized
Alternative Parts (Cross-Reference): S9S08SG32E1CTG; MC68HLC908QT1DT; MC68HC908QY2VDT; MC9S08SG32JTGR;
ECCN: 3A991.a
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 787475-MB95F584KPFT-G-SNE2
Product Name Embedded - Embedded - Microcontrollers - MB95F584KPFT-G-SNE2
Data Bus 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Microcontrollers - C164CL8RMCAKXQMA5 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details