Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB95F583KNPFT-G-SNE2 MB95F583KNPFT-G-SNE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882984-MB95F583KNPFT -G-SNE2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 12KB (12K x 8) FLASH 16-TSSOP Core Processor: F2MC-8FX Speed: 16MHz Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: LINbus, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 12KB (12K x 8) Program Memory Type: FLASH Data Converters: A/D 5x8/10b Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882984-MB95F583KNPFT -G-SNE2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 12KB (12K x 8) FLASH 16-TSSOP Core Processor: F2MC-8FX Speed: 16MHz Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: LINbus, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 12KB (12K x 8) Program Memory Type: FLASH Data Converters: A/D 5x8/10b Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB95F583KNPFT-G-SNE2 - 882984-MB95F583KNPFT-G-SNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB95F583KNPFT-G-SNE2
882984-MB95F583KNPFT-G-SNE2
Embedded - Embedded - Microcontrollers - MB95F583KNPFT-G-SNE2 882984-MB95F583KNPFT-G-SNE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882984-MB95F583KNPFT -G-SNE2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 12KB (12K x 8) FLASH 16-TSSOP Core Processor: F2MC-8FX Speed: 16MHz Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: LINbus, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 12KB (12K x 8) Program Memory Type: FLASH Data Converters: A/D 5x8/10b Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882984-MB95F583KNPFT-G-SNE2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 12KB (12K x 8) FLASH 16-TSSOP
Core Processor: F2MC-8FX
Speed: 16MHz
Package: Bulk
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: LINbus, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 12KB (12K x 8)
Program Memory Type: FLASH
Data Converters: A/D 5x8/10b
Oscillator Type: External
Supply Voltage: 2.4V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 882984-MB95F583KNPFT-G-SNE2
Product Name Embedded - Embedded - Microcontrollers - MB95F583KNPFT-G-SNE2
Data Bus 8 Bit
Clock Speed 16 MHz
RAM 12 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - CG7297AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers