Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925943-MB95F574KNPF-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 20KB (20K x 8) FLASH 8-SOP
Core Processor: F2MC-8FX
Speed: 16MHz
Package: Tube
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: LINbus, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 5
Program Memory Size: 20KB (20K x 8)
Program Memory Type: FLASH
Data Converters: A/D 2x8/10b
Oscillator Type: External
Supply Voltage: 2.4V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
F²MC-8FX F²MC-8FX MB95570H Microcontroller IC 8-Bit 16MHz 20KB (20K x 8) FLASH 8-SOP
IC MCU 8BIT 20KB FLASH 8SOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 925943-MB95F574KNPF-G-SNE2 | 2015-MB95F574KNPF-G-SNE2-ND | MB95F574KNPF-G-SNE2 |
| Product Name | Embedded - Embedded - Microcontrollers - MB95F574KNPF-G-SNE2 | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz |
| RAM | 20 KB | 0.4960 KB | 496 KB |
| ROM Type | Flash; FLASH | Flash | |
| Supply Voltage | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts |