Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 830220-MB95F564KPFT-
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
RISC Microcontroller
IC MCU 8BIT 20KB FLASH 20TSSOP
F²MC-8FX F²MC-8FX MB95560H Microcontroller IC 8-Bit 16MHz 20KB (20K x 8) FLASH 20-TSSOP
IC MCU 8BIT 20KB FLASH 20TSSOP
| Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 830220-MB95F564KPFT-G-UNE2 | MB95F564KPFT-G-UNE2 | MB95F564KPFT-G-UNE2 | MB95F564KPFT-G-UNE2 | MB95F564KPFT-G-UNE2 |
| Product Name | Embedded - Embedded - Microcontrollers - MB95F564KPFT-G-UNE2 | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Obsolete | Active | Active | ||
| Package Type | SOP; SSOP; TSSOP; Other; TSSOP20 | Other; 20-TSSOP (0.173", 4.40mm Width) | SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | SOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 0.4960 KB | 0.4960 KB | 496 KB |