Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 207677-MB95F563KPFT-
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: F2MC-8FX MB95560H
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: F2MC-8FX
Speed: 16MHz
Package: 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package: 20-TSSOP
Operating Supply Voltage: 2.4 V ~ 5.5 V
Core Size: 8-Bit
Connectivity: LIN, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 12KB (12K x 8)
Program Memory Type: FLASH
RAM Size: 496 x 8
Data Converters: A/D 6x8/10b
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 207677-MB95F563KPFT-G-SNE2 |
| Product Name | Integrated Circuits(ICs) |