Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB95F478KPMC1-G-SNE2 MB95F478KPMC1-G-SNE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 810337-MB95F478KPMC1 -G-SNE2 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-8FX Speed: 16MHz Core Size: 8-Bit Connectivity: I2C, SIO, UART/USART Peripherals: LCD, POR, PWM, WDT Number of I/O: 59 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH RAM Size: 1.98K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Part Status: Obsolete (End Of Life) Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.5V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 810337-MB95F478KPMC1 -G-SNE2 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-8FX Speed: 16MHz Core Size: 8-Bit Connectivity: I2C, SIO, UART/USART Peripherals: LCD, POR, PWM, WDT Number of I/O: 59 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH RAM Size: 1.98K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Part Status: Obsolete (End Of Life) Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB95F478KPMC1-G-SNE2 - 810337-MB95F478KPMC1-G-SNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB95F478KPMC1-G-SNE2
810337-MB95F478KPMC1-G-SNE2
Embedded - Embedded - Microcontrollers - MB95F478KPMC1-G-SNE2 810337-MB95F478KPMC1-G-SNE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 810337-MB95F478KPMC1 -G-SNE2 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-8FX Speed: 16MHz Core Size: 8-Bit Connectivity: I2C, SIO, UART/USART Peripherals: LCD, POR, PWM, WDT Number of I/O: 59 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH RAM Size: 1.98K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Part Status: Obsolete (End Of Life) Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.5V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 810337-MB95F478KPMC1-G-SNE2
Packaging: Tray
Mounting Style: SMD
Core Processor: F2MC-8FX
Speed: 16MHz
Core Size: 8-Bit
Connectivity: I2C, SIO, UART/USART
Peripherals: LCD, POR, PWM, WDT
Number of I/O: 59
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
RAM Size: 1.98K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: External
Part Status: Obsolete (End Of Life)
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB95F478KPMC1-G-SNE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB95F478KPMC1-G-SNE2
Integrated Circuits (ICs) - Embedded - Microcontrollers MB95F478KPMC1-G-SNE2
IC MCU 8BIT 60KB FLASH 64LQFP

IC MCU 8BIT 60KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 810337-MB95F478KPMC1-G-SNE2 MB95F478KPMC1-G-SNE2
Product Name Embedded - Embedded - Microcontrollers - MB95F478KPMC1-G-SNE2 Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Clock Speed 16 MHz 16 MHz
RAM 60 KB 1.98 KB
ROM Type Flash; FLASH
Supply Voltage 2.4 to 5.5 volts 5.5 to 2.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
RF Receivers - CC3235SM2RGKR - 980809-CC3235SM2RGKR - Win Source Electronics
Specs
Data Bus 32 Bit
Serial Interface I²C; SPI; UART; I2C, I2S, Parallel, SPI, UART
Package Type Other; VQFN
View Details
3 suppliers
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161SL25MAABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
6 suppliers