Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB95F396KPMC-G-SNE2 MB95F396KPMC-G-SNE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 807179-MB95F396KPMC- G-SNE2 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-8FX Speed: 16MHz Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 36KB (36K x 8) Program Memory Type: FLASH RAM Size: 1008 x 8 Data Converters: A/D 12x8/10b Oscillator Type: External Part Status: Obsolete (End Of Life) Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 807179-MB95F396KPMC- G-SNE2 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-8FX Speed: 16MHz Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 36KB (36K x 8) Program Memory Type: FLASH RAM Size: 1008 x 8 Data Converters: A/D 12x8/10b Oscillator Type: External Part Status: Obsolete (End Of Life) Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB95F396KPMC-G-SNE2 - 807179-MB95F396KPMC-G-SNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB95F396KPMC-G-SNE2
807179-MB95F396KPMC-G-SNE2
Embedded - Embedded - Microcontrollers - MB95F396KPMC-G-SNE2 807179-MB95F396KPMC-G-SNE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 807179-MB95F396KPMC- G-SNE2 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-8FX Speed: 16MHz Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 36KB (36K x 8) Program Memory Type: FLASH RAM Size: 1008 x 8 Data Converters: A/D 12x8/10b Oscillator Type: External Part Status: Obsolete (End Of Life) Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.5V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 807179-MB95F396KPMC-G-SNE2
Packaging: Tray
Mounting Style: SMD
Core Processor: F2MC-8FX
Speed: 16MHz
Core Size: 8-Bit
Connectivity: I2C, LINbus, SIO, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 36KB (36K x 8)
Program Memory Type: FLASH
RAM Size: 1008 x 8
Data Converters: A/D 12x8/10b
Oscillator Type: External
Part Status: Obsolete (End Of Life)
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.5V

Buy Now Datasheet
IC MCU 8BIT 36KB FLASH 48LQFP - 217-MB95F396KPMC-G-SNE2 - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 36KB FLASH 48LQFP
217-MB95F396KPMC-G-SNE2
IC MCU 8BIT 36KB FLASH 48LQFP 217-MB95F396KPMC-G-SNE2
IC MCU 8BIT 36KB FLASH 48LQFP

IC MCU 8BIT 36KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 807179-MB95F396KPMC-G-SNE2 217-MB95F396KPMC-G-SNE2
Product Name Embedded - Embedded - Microcontrollers - MB95F396KPMC-G-SNE2 IC MCU 8BIT 36KB FLASH 48LQFP
Data Bus 8 Bit 8 Bit
Clock Speed 16 MHz
RAM 36 KB 1.01 KB
ROM Type Flash; FLASH Flash
Supply Voltage 2.4 to 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details