Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB95F376EPMC1-G-SNE2 MB95F376EPMC1-G-SNE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882976-MB95F376EPMC1 -G-SNE2 Series: 8FX MB95370L Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 36KB (36K x 8) FLASH 64-LQFP (10x10) Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SIO, UART/USART Peripherals: LCD, LVD, POR, PWM, WDT Number of I/O: 55 Program Memory Size: 36KB (36K x 8) Program Memory Type: FLASH Data Converters: A/D 4x8/10b Oscillator Type: External Supply Voltage: 1.8V ~ 3.6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882976-MB95F376EPMC1 -G-SNE2 Series: 8FX MB95370L Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 36KB (36K x 8) FLASH 64-LQFP (10x10) Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SIO, UART/USART Peripherals: LCD, LVD, POR, PWM, WDT Number of I/O: 55 Program Memory Size: 36KB (36K x 8) Program Memory Type: FLASH Data Converters: A/D 4x8/10b Oscillator Type: External Supply Voltage: 1.8V ~ 3.6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB95F376EPMC1-G-SNE2 - 882976-MB95F376EPMC1-G-SNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB95F376EPMC1-G-SNE2
882976-MB95F376EPMC1-G-SNE2
Embedded - Embedded - Microcontrollers - MB95F376EPMC1-G-SNE2 882976-MB95F376EPMC1-G-SNE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882976-MB95F376EPMC1 -G-SNE2 Series: 8FX MB95370L Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 36KB (36K x 8) FLASH 64-LQFP (10x10) Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SIO, UART/USART Peripherals: LCD, LVD, POR, PWM, WDT Number of I/O: 55 Program Memory Size: 36KB (36K x 8) Program Memory Type: FLASH Data Converters: A/D 4x8/10b Oscillator Type: External Supply Voltage: 1.8V ~ 3.6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882976-MB95F376EPMC1-G-SNE2
Series: 8FX MB95370L
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 36KB (36K x 8) FLASH 64-LQFP (10x10)
Core Processor: F2MC-8FX
Speed: 16MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SIO, UART/USART
Peripherals: LCD, LVD, POR, PWM, WDT
Number of I/O: 55
Program Memory Size: 36KB (36K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x8/10b
Oscillator Type: External
Supply Voltage: 1.8V ~ 3.6V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 882976-MB95F376EPMC1-G-SNE2
Product Name Embedded - Embedded - Microcontrollers - MB95F376EPMC1-G-SNE2
Data Bus 8 Bit
Clock Speed 16 MHz
RAM 36 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C505L4EMCCFXQMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ADUC831BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details