Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB95F354EPFT-G-SNE2

Description
Win Source Part Number: 992670-MB95F354EPFT- G-SNE2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC MB95350L Core Processor: F2MC-8FX Speed: 16MHz Package: Tube Standard Package: 60 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 22 Program Memory Size: 20KB (20K x 8) Program Memory Type: FLASH RAM Size: 496 x 8 Data Converters: A/D 6x8/10b Oscillator Type: External Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 2015-MB95F354EPFT-G- SNE2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 992670-MB95F354EPFT- G-SNE2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC MB95350L Core Processor: F2MC-8FX Speed: 16MHz Package: Tube Standard Package: 60 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 22 Program Memory Size: 20KB (20K x 8) Program Memory Type: FLASH RAM Size: 496 x 8 Data Converters: A/D 6x8/10b Oscillator Type: External Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 2015-MB95F354EPFT-G- SNE2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 992670-MB95F354EPFT-G-SNE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
992670-MB95F354EPFT-G-SNE2
Integrated Circuits (ICs) - Embedded - Microcontrollers 992670-MB95F354EPFT-G-SNE2
Win Source Part Number: 992670-MB95F354EPFT- G-SNE2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC MB95350L Core Processor: F2MC-8FX Speed: 16MHz Package: Tube Standard Package: 60 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 22 Program Memory Size: 20KB (20K x 8) Program Memory Type: FLASH RAM Size: 496 x 8 Data Converters: A/D 6x8/10b Oscillator Type: External Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 2015-MB95F354EPFT-G- SNE2 Product Status: Obsolete

Win Source Part Number: 992670-MB95F354EPFT-G-SNE2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F2MC MB95350L
Core Processor: F2MC-8FX
Speed: 16MHz
Package: Tube
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SIO, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 20KB (20K x 8)
Program Memory Type: FLASH
RAM Size: 496 x 8
Data Converters: A/D 6x8/10b
Oscillator Type: External
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: 2015-MB95F354EPFT-G-SNE2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 992670-MB95F354EPFT-G-SNE2
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Clock Speed 16 MHz
RAM 20 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - DS76A10J/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded Microcontroller MCU - 685-CG7497AAT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel
View Details
3 suppliers