Cypress Semiconductor Corp. Microcontrollers MB95F334KP-G-SH-SNE2

Description
F²MC-8FX F²MC MB95330H Microcontroller IC 8-Bit 16MHz 20KB (20K x 8) FLASH 32-SDIP
Request a Quote Datasheet
Description
F²MC-8FX F²MC MB95330H Microcontroller IC 8-Bit 16MHz 20KB (20K x 8) FLASH 32-SDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2015-MB95F334KP-G-SH-SNE2-ND - DigiKey
Thief River Falls, MN, United States
F²MC-8FX F²MC MB95330H Microcontroller IC 8-Bit 16MHz 20KB (20K x 8) FLASH 32-SDIP

F²MC-8FX F²MC MB95330H Microcontroller IC 8-Bit 16MHz 20KB (20K x 8) FLASH 32-SDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MB95F334KP-G-SH-SNE2 - 925939-MB95F334KP-G-SH-SNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB95F334KP-G-SH-SNE2
925939-MB95F334KP-G-SH-SNE2
Embedded - Embedded - Microcontrollers - MB95F334KP-G-SH-SNE2 925939-MB95F334KP-G-SH-SNE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925939-MB95F334KP-G- SH-SNE2 Series: F²MC MB95330H Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 20KB (20K x 8) FLASH 32-SDIP Core Processor: F2MC-8FX Speed: 16MHz Package: Bulk Package: 32-SDIP (0.400", 10.16mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 29 Program Memory Size: 20KB (20K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-SDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925939-MB95F334KP-G-SH-SNE2
Series: F²MC MB95330H
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 20KB (20K x 8) FLASH 32-SDIP
Core Processor: F2MC-8FX
Speed: 16MHz
Package: Bulk
Package: 32-SDIP (0.400", 10.16mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, LINbus, SIO, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 29
Program Memory Size: 20KB (20K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8/10b
Oscillator Type: External
Supply Voltage: 2.4V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-SDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
IC MCU 8BIT 20KB FLASH 32DIP - 217-MB95F334KP-G-SH-SNE2 - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 20KB FLASH 32DIP
217-MB95F334KP-G-SH-SNE2
IC MCU 8BIT 20KB FLASH 32DIP 217-MB95F334KP-G-SH-SNE2
IC MCU 8BIT 20KB FLASH 32DIP

IC MCU 8BIT 20KB FLASH 32DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2015-MB95F334KP-G-SH-SNE2-ND 925939-MB95F334KP-G-SH-SNE2 217-MB95F334KP-G-SH-SNE2
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MB95F334KP-G-SH-SNE2 IC MCU 8BIT 20KB FLASH 32DIP
Data Bus 8 Bit 8 Bit
Clock Speed 16 MHz 16 MHz
Bits Other; A/D 8x8/10b
RAM 1.01 KB 20 KB 1.01 KB
ROM 20 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - A2C04189900 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers