Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB95F318E-CHIP MB95F318E-CHIP

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1072333-MB95F318E-CH IP Core Processor: F2MC-8FX Number of I/O: 71 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 4x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1.98K x 8 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1072333-MB95F318E-CH IP Core Processor: F2MC-8FX Number of I/O: 71 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 4x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1.98K x 8 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB95F318E-CHIP - 1072333-MB95F318E-CHIP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB95F318E-CHIP
1072333-MB95F318E-CHIP
Embedded - Embedded - Microcontrollers - MB95F318E-CHIP 1072333-MB95F318E-CHIP
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1072333-MB95F318E-CH IP Core Processor: F2MC-8FX Number of I/O: 71 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 4x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1.98K x 8 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1072333-MB95F318E-CHIP
Core Processor: F2MC-8FX
Number of I/O: 71
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x8/10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1.98K x 8
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1072333-MB95F318E-CHIP
Product Name Embedded - Embedded - Microcontrollers - MB95F318E-CHIP
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 16 MHz
RAM 60 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SAC740Q3 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - C161PILMCAFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
5 suppliers