Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB95F283KPF-G-SNE1 MB95F283KPF-G-SNE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925937-MB95F283KPF-G -SNE1 Series: 8FX MB95280H Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 12KB (12K x 8) FLASH 16-SOP Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 12KB (12K x 8) Program Memory Type: FLASH Data Converters: A/D 5x8/10b Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1565 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925937-MB95F283KPF-G -SNE1 Series: 8FX MB95280H Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 12KB (12K x 8) FLASH 16-SOP Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 12KB (12K x 8) Program Memory Type: FLASH Data Converters: A/D 5x8/10b Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1565 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB95F283KPF-G-SNE1 - 925937-MB95F283KPF-G-SNE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB95F283KPF-G-SNE1
925937-MB95F283KPF-G-SNE1
Embedded - Embedded - Microcontrollers - MB95F283KPF-G-SNE1 925937-MB95F283KPF-G-SNE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925937-MB95F283KPF-G -SNE1 Series: 8FX MB95280H Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 12KB (12K x 8) FLASH 16-SOP Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 12KB (12K x 8) Program Memory Type: FLASH Data Converters: A/D 5x8/10b Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1565 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925937-MB95F283KPF-G-SNE1
Series: 8FX MB95280H
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 12KB (12K x 8) FLASH 16-SOP
Core Processor: F2MC-8FX
Speed: 16MHz
Package: Tray
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: LINbus, SIO, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 12KB (12K x 8)
Program Memory Type: FLASH
Data Converters: A/D 5x8/10b
Oscillator Type: External
Supply Voltage: 2.4V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1565
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 925937-MB95F283KPF-G-SNE1
Product Name Embedded - Embedded - Microcontrollers - MB95F283KPF-G-SNE1
Data Bus 8 Bit
Clock Speed 16 MHz
RAM 12 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
 - 28377399AXUMA1 - Rochester Electronics
Infineon Technologies AG
View Details
RF and Wireless - RF Transceiver ICs - CC1201RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Embedded - Microcontrollers - ADUC842BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details