Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925936-MB95F282KPF-G
Series: 8FX MB95280H
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 16-SOP
Core Processor: F2MC-8FX
Speed: 16MHz
Package: Tray
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: LINbus, SIO, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 5x8/10b
Oscillator Type: External
Supply Voltage: 2.4V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 925936-MB95F282KPF-G-SNE1 |
| Product Name | Embedded - Embedded - Microcontrollers - MB95F282KPF-G-SNE1 |
| Data Bus | 8 Bit |
| Clock Speed | 16 MHz |
| RAM | 8 KB |
| ROM Type | Flash; FLASH |