Win Source Part Number: 1004462-MB95F264KPF-
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 8FX MB95260H
Core Processor: F2MC-8FX
Speed: 16MHz
Package: Tray
Standard Package: 35
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: LINbus, SIO, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 20KB (20K x 8)
Program Memory Type: FLASH
RAM Size: 496 x 8
Data Converters: A/D 6x8/10b
Oscillator Type: External
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.4V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 1004462-MB95F264KPF-G-SNE2 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit |
| Clock Speed | 16 MHz |
| RAM | 20 KB |
| ROM Type | Flash; FLASH |