Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 207672-MB95F202KPF
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: F2MC MB95200H
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: F2MC-8FX
Speed: 16MHz
Package: 20-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package: 20-SOP
Operating Supply Voltage: 2.4 V ~ 5.5 V
Core Size: 8-Bit
Connectivity: LIN, LPC, SIO, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 240 x 8
Data Converters: A/D 6x8/10b
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 207672-MB95F202KPF |
| Product Name | Integrated Circuits(ICs) |