Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROCONTROLLERS (MCU)
CYPRESS SEMICONDUCTOR CORP.
MB95F176JWPMC-GSE1 -- INTEGRATED CIRCUITS (ICS) - EMBEDDED - MICROCONTROLLERS
Cypress Semiconductor Corp.
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB95F176JWPMC-GSE1
Description
IC MCU 8BIT 32KB FLASH 64LQFP
Acme Chip Technology Co., Limited
Done
Description
IC MCU 8BIT 32KB FLASH 64LQFP
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB95F176JWPMC-GSE1
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB95F176JWPMC-GSE1
IC MCU 8BIT 32KB FLASH 64LQFP
IC MCU 8BIT 32KB FLASH 64LQFP
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Microcontrollers (MCU)
Product Number
MB95F176JWPMC-GSE1
Product Name
Integrated Circuits (ICs) - Embedded - Microcontrollers
Life Cycle Stage
Removed
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Embedded - Microcontrollers
ADUC7034BCPZ
Specs
Data Bus
16 Bit; 32 Bit; 16/32-Bit
View Details
Infineon Technologies AG
16-bit 16BIT Embedded Microcontroller MCU
C161PILFCABXUMA1
Specs
Data Bus
16 Bit
Clock Speed
20 MHz
RAM
3 KB
View Details
7
suppliers
Texas Instruments
COP8CCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brow
COP8CCR9IMT8/NOPB
Specs
Data Bus
8 Bit
ROM Type
EEPROM; Flash
View Details
4
suppliers
RS Components, Ltd.
Microcontrollers
428465
Specs
Data Bus
32 Bit; 32bit
ROM
256 KB
Package Type
QFP; Other; LQFP
View Details