F²MC-8FX F²MC MB95160MA Microcontroller IC 8-Bit 16MHz 60KB (60K x 8) FLASH 64-LQFP (12x12)
IC MCU 8BIT 60KB FLASH 64LQFP
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2015-MB95F168JAPMC-G-N9E1-ND | MB95F168JAPMC-G-N9E1 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | |
| Clock Speed | 16 MHz | 16 MHz |
| Bits | Other; A/D 8x8/10b | |
| RAM | 2 KB | 2 KB |
| ROM | 60 KB |