Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB95F136NSPF-GE1 MB95F136NSPF-GE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925930-MB95F136NSPF- GE1 Series: F²MC MB95130MB Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH Core Processor: F2MC-8FX Speed: 16MHz Package: Bulk Core Size: 8-Bit Connectivity: LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 19 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925930-MB95F136NSPF- GE1 Series: F²MC MB95130MB Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH Core Processor: F2MC-8FX Speed: 16MHz Package: Bulk Core Size: 8-Bit Connectivity: LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 19 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB95F136NSPF-GE1 - 925930-MB95F136NSPF-GE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB95F136NSPF-GE1
925930-MB95F136NSPF-GE1
Embedded - Embedded - Microcontrollers - MB95F136NSPF-GE1 925930-MB95F136NSPF-GE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925930-MB95F136NSPF- GE1 Series: F²MC MB95130MB Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH Core Processor: F2MC-8FX Speed: 16MHz Package: Bulk Core Size: 8-Bit Connectivity: LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 19 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925930-MB95F136NSPF-GE1
Series: F²MC MB95130MB
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH
Core Processor: F2MC-8FX
Speed: 16MHz
Package: Bulk
Core Size: 8-Bit
Connectivity: LINbus, SIO, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 19
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8/10b
Oscillator Type: External
Supply Voltage: 2.4V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 925930-MB95F136NSPF-GE1
Product Name Embedded - Embedded - Microcontrollers - MB95F136NSPF-GE1
Data Bus 8 Bit
Clock Speed 16 MHz
RAM 32 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - C167CSLMCAFXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers