Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB95F136MBSPFV-G-N2E1

Description
Win Source Part Number: 1181652-MB95F136MBSP FV-G-N2E1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F²MC MB95130MB Core Processor: F2MC-8FX Speed: 16MHz Package: Tube Standard Package: 1 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 19 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Package / Case: 30-LSSOP (0.220", 5.60mm Width) Supplier Device Package: 30-SSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.4V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1181652-MB95F136MBSP FV-G-N2E1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F²MC MB95130MB Core Processor: F2MC-8FX Speed: 16MHz Package: Tube Standard Package: 1 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 19 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Package / Case: 30-LSSOP (0.220", 5.60mm Width) Supplier Device Package: 30-SSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.4V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1181652-MB95F136MBSPFV-G-N2E1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1181652-MB95F136MBSPFV-G-N2E1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1181652-MB95F136MBSPFV-G-N2E1
Win Source Part Number: 1181652-MB95F136MBSP FV-G-N2E1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F²MC MB95130MB Core Processor: F2MC-8FX Speed: 16MHz Package: Tube Standard Package: 1 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 19 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Package / Case: 30-LSSOP (0.220", 5.60mm Width) Supplier Device Package: 30-SSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.4V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 1181652-MB95F136MBSPFV-G-N2E1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F²MC MB95130MB
Core Processor: F2MC-8FX
Speed: 16MHz
Package: Tube
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: LINbus, SIO, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 19
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: External
Package / Case: 30-LSSOP (0.220", 5.60mm Width)
Supplier Device Package: 30-SSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.4V ~ 5.5V
ECCN: OBSOLETE
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1181652-MB95F136MBSPFV-G-N2E1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Clock Speed 16 MHz
RAM 32 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2431BSDFHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Embedded - Microcontrollers - ADUC814BRUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details