Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB95F118MSPMC-G-N9E1 MB95F118MSPMC-G-N9E1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882970-MB95F118MSPMC -G-N9E1 Series: F2MC MB95110M Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 60KB (60K x 8) FLASH 52-LQFP (10x10) Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Package: 52-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 52-LQFP (10x10) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882970-MB95F118MSPMC -G-N9E1 Series: F2MC MB95110M Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 60KB (60K x 8) FLASH 52-LQFP (10x10) Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Package: 52-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 52-LQFP (10x10) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB95F118MSPMC-G-N9E1 - 882970-MB95F118MSPMC-G-N9E1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB95F118MSPMC-G-N9E1
882970-MB95F118MSPMC-G-N9E1
Embedded - Embedded - Microcontrollers - MB95F118MSPMC-G-N9E1 882970-MB95F118MSPMC-G-N9E1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882970-MB95F118MSPMC -G-N9E1 Series: F2MC MB95110M Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 60KB (60K x 8) FLASH 52-LQFP (10x10) Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Package: 52-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 52-LQFP (10x10) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882970-MB95F118MSPMC-G-N9E1
Series: F2MC MB95110M
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 60KB (60K x 8) FLASH 52-LQFP (10x10)
Core Processor: F2MC-8FX
Speed: 16MHz
Package: Tray
Package: 52-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SIO, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 39
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8/10b
Oscillator Type: External
Supply Voltage: 2.4V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 52-LQFP (10x10)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 882970-MB95F118MSPMC-G-N9E1
Product Name Embedded - Embedded - Microcontrollers - MB95F118MSPMC-G-N9E1
Data Bus 8 Bit
Clock Speed 16 MHz
RAM 60 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details