Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB95F118JSPMCR-G-N9E1 MB95F118JSPMCR-G-N9E1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882969-MB95F118JSPMC R-G-N9E1 Series: F2MC MB95110M Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 60KB (60K x 8) FLASH 52-LQFP (10x10) Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Package: 52-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 52-LQFP (10x10) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882969-MB95F118JSPMC R-G-N9E1 Series: F2MC MB95110M Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 60KB (60K x 8) FLASH 52-LQFP (10x10) Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Package: 52-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 52-LQFP (10x10) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB95F118JSPMCR-G-N9E1 - 882969-MB95F118JSPMCR-G-N9E1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB95F118JSPMCR-G-N9E1
882969-MB95F118JSPMCR-G-N9E1
Embedded - Embedded - Microcontrollers - MB95F118JSPMCR-G-N9E1 882969-MB95F118JSPMCR-G-N9E1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882969-MB95F118JSPMC R-G-N9E1 Series: F2MC MB95110M Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 60KB (60K x 8) FLASH 52-LQFP (10x10) Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Package: 52-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 52-LQFP (10x10) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882969-MB95F118JSPMCR-G-N9E1
Series: F2MC MB95110M
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 60KB (60K x 8) FLASH 52-LQFP (10x10)
Core Processor: F2MC-8FX
Speed: 16MHz
Package: Tray
Package: 52-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SIO, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 39
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8/10b
Oscillator Type: External
Supply Voltage: 2.4V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 52-LQFP (10x10)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB95F118JSPMCR-G-N9E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB95F118JSPMCR-G-N9E1
Integrated Circuits (ICs) - Embedded - Microcontrollers MB95F118JSPMCR-G-N9E1
IC MCU 8BIT 60KB FLASH 52LQFP

IC MCU 8BIT 60KB FLASH 52LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 882969-MB95F118JSPMCR-G-N9E1 MB95F118JSPMCR-G-N9E1
Product Name Embedded - Embedded - Microcontrollers - MB95F118JSPMCR-G-N9E1 Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Clock Speed 16 MHz 16 MHz
RAM 60 KB 2 KB
ROM Type Flash; FLASH
Supply Voltage 2.4 to 5.5 volts 5.5 to 2.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMB60288KNUMA2 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers