Cypress Semiconductor Corp. Microcontrollers MB95F108ATSPMC-GE1

Description
F²MC-8FX F²MC-8FX MB95100AH Microcontroller IC 8-Bit 10MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
F²MC-8FX F²MC-8FX MB95100AH Microcontroller IC 8-Bit 10MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2015-MB95F108ATSPMC-GE1-ND - DigiKey
Thief River Falls, MN, United States
F²MC-8FX F²MC-8FX MB95100AH Microcontroller IC 8-Bit 10MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)

F²MC-8FX F²MC-8FX MB95100AH Microcontroller IC 8-Bit 10MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MB95F108ATSPMC-GE1 - 925928-MB95F108ATSPMC-GE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB95F108ATSPMC-GE1
925928-MB95F108ATSPMC-GE1
Embedded - Embedded - Microcontrollers - MB95F108ATSPMC-GE1 925928-MB95F108ATSPMC-GE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925928-MB95F108ATSPM C-GE1 Series: F2MC-8FX MB95100AH Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 10MHz 60KB (60K x 8) FLASH 64-LQFP (10x10) Core Processor: F2MC-8FX Speed: 10MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 12x8/10b Oscillator Type: External Supply Voltage: 2.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925928-MB95F108ATSPMC-GE1
Series: F2MC-8FX MB95100AH
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8FX series Microcontroller IC 8-Bit 10MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)
Core Processor: F2MC-8FX
Speed: 10MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SIO, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x8/10b
Oscillator Type: External
Supply Voltage: 2.5V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2015-MB95F108ATSPMC-GE1-ND 925928-MB95F108ATSPMC-GE1
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MB95F108ATSPMC-GE1
Data Bus 8 Bit 8 Bit
Clock Speed 10 MHz 10 MHz
Bits Other; A/D 12x8/10b
RAM 2 KB 60 KB
ROM 60 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - 8751H-8/BQA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
Package Type CDIP; Other; CDIP
View Details
3 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - CG7958AA - Rochester Electronics
Infineon Technologies AG
View Details