Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB95F108AKW MB95F108AKW

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 207671-MB95F108AKW Packaging: Tray Core Processor: F2MC-8FX Number of I/O: 54 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 12x8/10b Oscillator Type: External Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 10MHz Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 207671-MB95F108AKW Packaging: Tray Core Processor: F2MC-8FX Number of I/O: 54 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 12x8/10b Oscillator Type: External Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 10MHz Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB95F108AKW - 207671-MB95F108AKW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB95F108AKW
207671-MB95F108AKW
Embedded - Embedded - Microcontrollers - MB95F108AKW 207671-MB95F108AKW
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 207671-MB95F108AKW Packaging: Tray Core Processor: F2MC-8FX Number of I/O: 54 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 12x8/10b Oscillator Type: External Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 10MHz Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 207671-MB95F108AKW
Packaging: Tray
Core Processor: F2MC-8FX
Number of I/O: 54
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x8/10b
Oscillator Type: External
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 10MHz
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 207671-MB95F108AKW
Product Name Embedded - Embedded - Microcontrollers - MB95F108AKW
Data Bus 8 Bit
Clock Speed 10 MHz
RAM 60 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1111F8RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - C164C18EMCBKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details