Win Source Part Number: 1174363-MB95F108AJSP
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F²MC MB95100AM
Core Processor: F2MC-8FX
Speed: 16MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SIO, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 12x8/10b
Oscillator Type: External
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.4V ~ 5.5V
ECCN: OBSOLETE
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 1174363-MB95F108AJSPMC-GE1 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit |
| Clock Speed | 16 MHz |
| RAM | 60 KB |
| ROM Type | Flash; FLASH |