F²MC-8FX F²MC-8FX MB95100AH Microcontroller IC 8-Bit 10MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882964-MB95F108AHWPM
Series: F2MC-8FX MB95100AH
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8FX series Microcontroller IC 8-Bit 10MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)
Core Processor: F2MC-8FX
Speed: 10MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SIO, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 55
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x8/10b
Oscillator Type: External
Supply Voltage: 2.5V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2015-MB95F108AHWPMC-G-SNE1-ND | 882964-MB95F108AHWPMC-G-SNE1 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - MB95F108AHWPMC-G-SNE1 |
| Data Bus | 8 Bit | 8 Bit |
| Clock Speed | 10 MHz | 10 MHz |
| Bits | Other; A/D 12x8/10b | |
| RAM | 2 KB | 60 KB |
| ROM | 60 KB |