Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB95136MBPFV-GS-110-ERE1 MB95136MBPFV-GS-110-ERE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 102556-MB95136MBPFV- GS-110-ERE1 Packaging: Tube/Rail Core Processor: F2MC-8FX Number of I/O: 19 Program Memory Size: 32KB (32K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 30-SSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 102556-MB95136MBPFV- GS-110-ERE1 Packaging: Tube/Rail Core Processor: F2MC-8FX Number of I/O: 19 Program Memory Size: 32KB (32K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 30-SSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB95136MBPFV-GS-110-ERE1 - 102556-MB95136MBPFV-GS-110-ERE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB95136MBPFV-GS-110-ERE1
102556-MB95136MBPFV-GS-110-ERE1
Embedded - Embedded - Microcontrollers - MB95136MBPFV-GS-110-ERE1 102556-MB95136MBPFV-GS-110-ERE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 102556-MB95136MBPFV- GS-110-ERE1 Packaging: Tube/Rail Core Processor: F2MC-8FX Number of I/O: 19 Program Memory Size: 32KB (32K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 30-SSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 102556-MB95136MBPFV-GS-110-ERE1
Packaging: Tube/Rail
Core Processor: F2MC-8FX
Number of I/O: 19
Program Memory Size: 32KB (32K x 8)
Program Memory Type: Mask ROM
Data Converters: A/D 8x8/10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 30-SSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 102556-MB95136MBPFV-GS-110-ERE1
Product Name Embedded - Embedded - Microcontrollers - MB95136MBPFV-GS-110-ERE1
Data Bus 8 Bit; 32 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 16 MHz
RAM 32 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - 7GA830291F0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details