Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB95005ABGL-G-132-ERE1

Description
Win Source Part Number: 1174575-MB95005ABGL- G-132-ERE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Package: Tape & Reel (TR) Standard Package: 2,000 ECCN: OBSOLETE Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1174575-MB95005ABGL- G-132-ERE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Package: Tape & Reel (TR) Standard Package: 2,000 ECCN: OBSOLETE Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1174575-MB95005ABGL-G-132-ERE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1174575-MB95005ABGL-G-132-ERE1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1174575-MB95005ABGL-G-132-ERE1
Win Source Part Number: 1174575-MB95005ABGL- G-132-ERE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Package: Tape & Reel (TR) Standard Package: 2,000 ECCN: OBSOLETE Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 1174575-MB95005ABGL-G-132-ERE1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Package: Tape & Reel (TR)
Standard Package: 2,000
ECCN: OBSOLETE
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1174575-MB95005ABGL-G-132-ERE1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL33MCAFXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 33 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7122BBCZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
2.4GHZ Embedded Microcontroller MCU - 879-CC2652P1FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 48 MHz
RAM 80 KB
Supply Voltage 1.8 to 3.8 volts
View Details
2 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details