Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB91F59BCPB-GSE1 MB91F59BCPB-GSE1

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018970-MB91F59BCPB- GSE1 Mounting: SMD (SMT) Frequency: 128 MHz Memory Type: FLASH Memory Size: 2.1 MB Interface: CAN, EBI/EMI, LIN, SPI, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: External Number of Pins: 320 Categories: Embedded - Microcontrollers Case / Package: BGA Alternative Parts (Cross-Reference): SAK-TC1796-256F150EB E; SPC5748GK1MMJ6; F28M36P63C2ZWTS; SPC5644AF0MVZ3; MCF5281CVM66; SPC564A80B4CFAR; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000 Number of I/Os: 156
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018970-MB91F59BCPB- GSE1 Mounting: SMD (SMT) Frequency: 128 MHz Memory Type: FLASH Memory Size: 2.1 MB Interface: CAN, EBI/EMI, LIN, SPI, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: External Number of Pins: 320 Categories: Embedded - Microcontrollers Case / Package: BGA Alternative Parts (Cross-Reference): SAK-TC1796-256F150EB E; SPC5748GK1MMJ6; F28M36P63C2ZWTS; SPC5644AF0MVZ3; MCF5281CVM66; SPC564A80B4CFAR; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000 Number of I/Os: 156
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB91F59BCPB-GSE1 - 1018970-MB91F59BCPB-GSE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB91F59BCPB-GSE1
1018970-MB91F59BCPB-GSE1
Embedded - Embedded - Microcontrollers - MB91F59BCPB-GSE1 1018970-MB91F59BCPB-GSE1
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018970-MB91F59BCPB- GSE1 Mounting: SMD (SMT) Frequency: 128 MHz Memory Type: FLASH Memory Size: 2.1 MB Interface: CAN, EBI/EMI, LIN, SPI, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: External Number of Pins: 320 Categories: Embedded - Microcontrollers Case / Package: BGA Alternative Parts (Cross-Reference): SAK-TC1796-256F150EB E; SPC5748GK1MMJ6; F28M36P63C2ZWTS; SPC5644AF0MVZ3; MCF5281CVM66; SPC564A80B4CFAR; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000 Number of I/Os: 156

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018970-MB91F59BCPB-GSE1
Mounting: SMD (SMT)
Frequency: 128 MHz
Memory Type: FLASH
Memory Size: 2.1 MB
Interface: CAN, EBI/EMI, LIN, SPI, UART, USART
Peripherals: DMA, LVD, POR, PWM, WDT
Oscillator Type: External
Number of Pins: 320
Categories: Embedded - Microcontrollers
Case / Package: BGA
Alternative Parts (Cross-Reference): SAK-TC1796-256F150EBE; SPC5748GK1MMJ6; F28M36P63C2ZWTS; SPC5644AF0MVZ3; MCF5281CVM66; SPC564A80B4CFAR;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542310000
Number of I/Os: 156

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1018970-MB91F59BCPB-GSE1
Product Name Embedded - Embedded - Microcontrollers - MB91F59BCPB-GSE1
Data Bus 32 Bit
Serial Interface CAN; SPI; UART; USART; CAN, EBI/EMI, LIN, SPI, UART, USART
I/O Ports 156
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2952ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Embedded - Microcontrollers - C164SL6RMCAKXUMA3 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details