Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB91F594BSPMC-GSK5E1

Description
Win Source Part Number: 1021500-MB91F594BSPM C-GSK5E1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FR MB91590 Core Processor: FR81S Speed: 80MHz Package: Tray Standard Package: 36 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 156 Program Memory Size: 1.0625MB (1.0625M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 872K x 8 Data Converters: A/D 32x8/10b Oscillator Type: External Package / Case: 208-LQFP Supplier Device Package: 208-LQFP (28x28) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1021500-MB91F594BSPM C-GSK5E1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FR MB91590 Core Processor: FR81S Speed: 80MHz Package: Tray Standard Package: 36 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 156 Program Memory Size: 1.0625MB (1.0625M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 872K x 8 Data Converters: A/D 32x8/10b Oscillator Type: External Package / Case: 208-LQFP Supplier Device Package: 208-LQFP (28x28) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1021500-MB91F594BSPMC-GSK5E1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1021500-MB91F594BSPMC-GSK5E1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1021500-MB91F594BSPMC-GSK5E1
Win Source Part Number: 1021500-MB91F594BSPM C-GSK5E1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FR MB91590 Core Processor: FR81S Speed: 80MHz Package: Tray Standard Package: 36 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 156 Program Memory Size: 1.0625MB (1.0625M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 872K x 8 Data Converters: A/D 32x8/10b Oscillator Type: External Package / Case: 208-LQFP Supplier Device Package: 208-LQFP (28x28) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 1021500-MB91F594BSPMC-GSK5E1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FR MB91590
Core Processor: FR81S
Speed: 80MHz
Package: Tray
Standard Package: 36
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSIO, EBI/EMI, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 156
Program Memory Size: 1.0625MB (1.0625M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 872K x 8
Data Converters: A/D 32x8/10b
Oscillator Type: External
Package / Case: 208-LQFP
Supplier Device Package: 208-LQFP (28x28)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
MB91F594BSPMC-GSK5E1
32-bit Microcontrollers - MCU MB91F594BSPMC-GSK5E1
32-bit Microcontrollers - MCU INTEGRATED CIRCUIT

32-bit Microcontrollers - MCU INTEGRATED CIRCUIT

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB91F594BSPMC-GSK5E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB91F594BSPMC-GSK5E1
Integrated Circuits (ICs) - Embedded - Microcontrollers MB91F594BSPMC-GSK5E1
IC MCU 32B 1.0625MB FLSH 208LQFP

IC MCU 32B 1.0625MB FLSH 208LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1021500-MB91F594BSPMC-GSK5E1 MB91F594BSPMC-GSK5E1 MB91F594BSPMC-GSK5E1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Clock Speed 80 MHz 80 MHz
RAM 1062 KB 872 KB
ROM 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 4MHz Embedded Microcontroller MCU - 685-A8097BH - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 12 MHz
Supply Voltage 4.5 to ? volts
View Details
2 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - CG7694AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers