Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB91F585ASGPMC1-GTE1 MB91F585ASGPMC1-GTE1

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024753-MB91F585ASGP MC1-GTE1 Mounting: SMD (SMT) Frequency: 128 MHz Memory Type: FLASH Memory Size: 576 kB Interface: CAN, I2C, LIN, SPI, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): XE167FM72F80LRABKXUM A1; XE164FM72F80LRABKXUM A1; XE167F72F66LACFXQMA1 ; MB91F524FSCPMC-GSE2; MB91F524BSCPMC1-GTE1 ; MB91F575BHSPMC-GSE1; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024753-MB91F585ASGP MC1-GTE1 Mounting: SMD (SMT) Frequency: 128 MHz Memory Type: FLASH Memory Size: 576 kB Interface: CAN, I2C, LIN, SPI, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): XE167FM72F80LRABKXUM A1; XE164FM72F80LRABKXUM A1; XE167F72F66LACFXQMA1 ; MB91F524FSCPMC-GSE2; MB91F524BSCPMC1-GTE1 ; MB91F575BHSPMC-GSE1; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB91F585ASGPMC1-GTE1 - 1024753-MB91F585ASGPMC1-GTE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB91F585ASGPMC1-GTE1
1024753-MB91F585ASGPMC1-GTE1
Embedded - Embedded - Microcontrollers - MB91F585ASGPMC1-GTE1 1024753-MB91F585ASGPMC1-GTE1
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024753-MB91F585ASGP MC1-GTE1 Mounting: SMD (SMT) Frequency: 128 MHz Memory Type: FLASH Memory Size: 576 kB Interface: CAN, I2C, LIN, SPI, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): XE167FM72F80LRABKXUM A1; XE164FM72F80LRABKXUM A1; XE167F72F66LACFXQMA1 ; MB91F524FSCPMC-GSE2; MB91F524BSCPMC1-GTE1 ; MB91F575BHSPMC-GSE1; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024753-MB91F585ASGPMC1-GTE1
Mounting: SMD (SMT)
Frequency: 128 MHz
Memory Type: FLASH
Memory Size: 576 kB
Interface: CAN, I2C, LIN, SPI, UART, USART
Peripherals: DMA, LVD, POR, PWM, WDT
Oscillator Type: External
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Alternative Parts (Cross-Reference): XE167FM72F80LRABKXUMA1; XE164FM72F80LRABKXUMA1; XE167F72F66LACFXQMA1; MB91F524FSCPMC-GSE2; MB91F524BSCPMC1-GTE1; MB91F575BHSPMC-GSE1;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1024753-MB91F585ASGPMC1-GTE1
Product Name Embedded - Embedded - Microcontrollers - MB91F585ASGPMC1-GTE1
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001MT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details