Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB91F575BHSPMC-GSK5E1 MB91F575BHSPMC-GSK5E1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925915-MB91F575BHSPM C-GSK5E1 Series: FR MB91570 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FR81S series Microcontroller IC 32-Bit 80MHz 576KB (576K x 8) FLASH 144-LQFP (20x20) Core Processor: FR81S Speed: 80MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 111 Program Memory Size: 576KB (576K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 40x8/10b; D/A 2x8b Oscillator Type: External Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925915-MB91F575BHSPM C-GSK5E1 Series: FR MB91570 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FR81S series Microcontroller IC 32-Bit 80MHz 576KB (576K x 8) FLASH 144-LQFP (20x20) Core Processor: FR81S Speed: 80MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 111 Program Memory Size: 576KB (576K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 40x8/10b; D/A 2x8b Oscillator Type: External Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB91F575BHSPMC-GSK5E1 - 925915-MB91F575BHSPMC-GSK5E1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB91F575BHSPMC-GSK5E1
925915-MB91F575BHSPMC-GSK5E1
Embedded - Embedded - Microcontrollers - MB91F575BHSPMC-GSK5E1 925915-MB91F575BHSPMC-GSK5E1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925915-MB91F575BHSPM C-GSK5E1 Series: FR MB91570 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FR81S series Microcontroller IC 32-Bit 80MHz 576KB (576K x 8) FLASH 144-LQFP (20x20) Core Processor: FR81S Speed: 80MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 111 Program Memory Size: 576KB (576K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 40x8/10b; D/A 2x8b Oscillator Type: External Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925915-MB91F575BHSPMC-GSK5E1
Series: FR MB91570
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FR81S series Microcontroller IC 32-Bit 80MHz 576KB (576K x 8) FLASH 144-LQFP (20x20)
Core Processor: FR81S
Speed: 80MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 111
Program Memory Size: 576KB (576K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 40x8/10b; D/A 2x8b
Oscillator Type: External
Supply Voltage: 3V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB91F575BHSPMC-GSK5E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB91F575BHSPMC-GSK5E1
Integrated Circuits (ICs) - Embedded - Microcontrollers MB91F575BHSPMC-GSK5E1
IC MCU 32BIT 576KB FLASH 144LQFP

IC MCU 32BIT 576KB FLASH 144LQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
MB91F575BHSPMC-GSK5E1
32-bit Microcontrollers - MCU MB91F575BHSPMC-GSK5E1
32-bit Microcontrollers - MCU INTEGRATED CIRCUIT

32-bit Microcontrollers - MCU INTEGRATED CIRCUIT

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 925915-MB91F575BHSPMC-GSK5E1 MB91F575BHSPMC-GSK5E1 MB91F575BHSPMC-GSK5E1
Product Name Embedded - Embedded - Microcontrollers - MB91F575BHSPMC-GSK5E1 Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 80 MHz 80 MHz
RAM 576 KB 48 KB
ROM 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - DP8420AVX-25 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Supply Voltage 4.5 to 5.5 volts
Package Type Other; 68-LCC (J-Lead)
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details