Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB91F53BCEQ-GSAE2 MB91F53BCEQ-GSAE2

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015695-MB91F53BCEQ- GSAE2 Number of Pins: 208 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015695-MB91F53BCEQ- GSAE2 Number of Pins: 208 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB91F53BCEQ-GSAE2 - 1015695-MB91F53BCEQ-GSAE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB91F53BCEQ-GSAE2
1015695-MB91F53BCEQ-GSAE2
Embedded - Embedded - Microcontrollers - MB91F53BCEQ-GSAE2 1015695-MB91F53BCEQ-GSAE2
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015695-MB91F53BCEQ- GSAE2 Number of Pins: 208 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015695-MB91F53BCEQ-GSAE2
Number of Pins: 208
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1015695-MB91F53BCEQ-GSAE2
Product Name Embedded - Embedded - Microcontrollers - MB91F53BCEQ-GSAE2
Pin Count 208
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7022BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details