Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB91F534BPMC-GSAK7E2 MB91F534BPMC-GSAK7E2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925914-MB91F534BPMC- GSAK7E2 Features: - series Microcontroller IC Package: Tray Family Name: MB91F534 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925914-MB91F534BPMC- GSAK7E2 Features: - series Microcontroller IC Package: Tray Family Name: MB91F534 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB91F534BPMC-GSAK7E2 - 925914-MB91F534BPMC-GSAK7E2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB91F534BPMC-GSAK7E2
925914-MB91F534BPMC-GSAK7E2
Embedded - Embedded - Microcontrollers - MB91F534BPMC-GSAK7E2 925914-MB91F534BPMC-GSAK7E2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925914-MB91F534BPMC- GSAK7E2 Features: - series Microcontroller IC Package: Tray Family Name: MB91F534 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925914-MB91F534BPMC-GSAK7E2
Features: - series Microcontroller IC
Package: Tray
Family Name: MB91F534
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB91F534BPMC-GSAK7E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB91F534BPMC-GSAK7E2
Integrated Circuits (ICs) - Embedded - Microcontrollers MB91F534BPMC-GSAK7E2
IC MCU 32BIT FLASH 0.09 208LQFP

IC MCU 32BIT FLASH 0.09 208LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 925914-MB91F534BPMC-GSAK7E2 MB91F534BPMC-GSAK7E2
Product Name Embedded - Embedded - Microcontrollers - MB91F534BPMC-GSAK7E2 Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - C165L25FHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers