Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB91F528USCPMC-GSE2 MB91F528USCPMC-GSE2

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008721-MB91F528USCP MC-GSE2 Frequency: 80 MHz Memory Type: FLASH Memory Size: 2.1 MB Interface: CAN, EBI/EMI, I2C, LIN, SPI, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): SPC564B64L7B8E0X; SPC5644BF0VLU1; MB91F579CHSPMC1-GSE1 ; SPC5645BF0MLU1; SPC5644CF0VLU1; MB91F59BCPB-GSE1MB91 F528USCPMCGSE2; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000, 8542310000 Number of I/Os: 147
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008721-MB91F528USCP MC-GSE2 Frequency: 80 MHz Memory Type: FLASH Memory Size: 2.1 MB Interface: CAN, EBI/EMI, I2C, LIN, SPI, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): SPC564B64L7B8E0X; SPC5644BF0VLU1; MB91F579CHSPMC1-GSE1 ; SPC5645BF0MLU1; SPC5644CF0VLU1; MB91F59BCPB-GSE1MB91 F528USCPMCGSE2; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000, 8542310000 Number of I/Os: 147
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB91F528USCPMC-GSE2 - 1008721-MB91F528USCPMC-GSE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB91F528USCPMC-GSE2
1008721-MB91F528USCPMC-GSE2
Embedded - Embedded - Microcontrollers - MB91F528USCPMC-GSE2 1008721-MB91F528USCPMC-GSE2
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008721-MB91F528USCP MC-GSE2 Frequency: 80 MHz Memory Type: FLASH Memory Size: 2.1 MB Interface: CAN, EBI/EMI, I2C, LIN, SPI, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): SPC564B64L7B8E0X; SPC5644BF0VLU1; MB91F579CHSPMC1-GSE1 ; SPC5645BF0MLU1; SPC5644CF0VLU1; MB91F59BCPB-GSE1MB91 F528USCPMCGSE2; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000, 8542310000 Number of I/Os: 147

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008721-MB91F528USCPMC-GSE2
Frequency: 80 MHz
Memory Type: FLASH
Memory Size: 2.1 MB
Interface: CAN, EBI/EMI, I2C, LIN, SPI, UART, USART
Peripherals: DMA, LVD, POR, PWM, WDT
Oscillator Type: External
Categories: Embedded - Microcontrollers
Alternative Parts (Cross-Reference): SPC564B64L7B8E0X; SPC5644BF0VLU1; MB91F579CHSPMC1-GSE1; SPC5645BF0MLU1; SPC5644CF0VLU1; MB91F59BCPB-GSE1MB91F528USCPMCGSE2;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542310000, 8542310000
Number of I/Os: 147

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1008721-MB91F528USCPMC-GSE2
Product Name Embedded - Embedded - Microcontrollers - MB91F528USCPMC-GSE2
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - C164CIL25MCAKXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7029BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details