Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB91F526KSDPMC-GSK5E2 MB91F526KSDPMC-GSK5E2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882947-MB91F526KSDPM C-GSK5E2 Series: FR MB91520 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FR81S series Microcontroller IC 32-Bit 80MHz 1.0625MB (1.0625M x 8) FLASH 144-LQFP (20x20) Core Processor: FR81S Speed: 80MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 120 Program Memory Size: 1.0625MB (1.0625M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 26x12b; D/A 1x8b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882947-MB91F526KSDPM C-GSK5E2 Series: FR MB91520 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FR81S series Microcontroller IC 32-Bit 80MHz 1.0625MB (1.0625M x 8) FLASH 144-LQFP (20x20) Core Processor: FR81S Speed: 80MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 120 Program Memory Size: 1.0625MB (1.0625M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 26x12b; D/A 1x8b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB91F526KSDPMC-GSK5E2 - 882947-MB91F526KSDPMC-GSK5E2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB91F526KSDPMC-GSK5E2
882947-MB91F526KSDPMC-GSK5E2
Embedded - Embedded - Microcontrollers - MB91F526KSDPMC-GSK5E2 882947-MB91F526KSDPMC-GSK5E2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882947-MB91F526KSDPM C-GSK5E2 Series: FR MB91520 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FR81S series Microcontroller IC 32-Bit 80MHz 1.0625MB (1.0625M x 8) FLASH 144-LQFP (20x20) Core Processor: FR81S Speed: 80MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 120 Program Memory Size: 1.0625MB (1.0625M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 26x12b; D/A 1x8b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882947-MB91F526KSDPMC-GSK5E2
Series: FR MB91520
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FR81S series Microcontroller IC 32-Bit 80MHz 1.0625MB (1.0625M x 8) FLASH 144-LQFP (20x20)
Core Processor: FR81S
Speed: 80MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 120
Program Memory Size: 1.0625MB (1.0625M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 26x12b; D/A 1x8b
Oscillator Type: External
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB91F526KSDPMC-GSK5E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB91F526KSDPMC-GSK5E2
Integrated Circuits (ICs) - Embedded - Microcontrollers MB91F526KSDPMC-GSK5E2
IC MCU 32B 1.0625MB FLSH 144LQFP

IC MCU 32B 1.0625MB FLSH 144LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 882947-MB91F526KSDPMC-GSK5E2 MB91F526KSDPMC-GSK5E2
Product Name Embedded - Embedded - Microcontrollers - MB91F526KSDPMC-GSK5E2 Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Clock Speed 80 MHz 80 MHz
RAM 1062 KB 136 KB
ROM 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ACE1001MT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - A2C86466200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers