Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB91F526KSBPMC1-GSE1 MB91F526KSBPMC1-GSE1

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224937-MB91F526KSBP MC1-GSE1 Frequency: 80 MHz Memory Type: FLASH Memory Size: 1.1 MB Interface: CAN, EBI/EMI, I2C, LIN, SPI, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 120 Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224937-MB91F526KSBP MC1-GSE1 Frequency: 80 MHz Memory Type: FLASH Memory Size: 1.1 MB Interface: CAN, EBI/EMI, I2C, LIN, SPI, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 120 Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB91F526KSBPMC1-GSE1 - 1224937-MB91F526KSBPMC1-GSE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB91F526KSBPMC1-GSE1
1224937-MB91F526KSBPMC1-GSE1
Embedded - Embedded - Microcontrollers - MB91F526KSBPMC1-GSE1 1224937-MB91F526KSBPMC1-GSE1
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224937-MB91F526KSBP MC1-GSE1 Frequency: 80 MHz Memory Type: FLASH Memory Size: 1.1 MB Interface: CAN, EBI/EMI, I2C, LIN, SPI, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 120 Max Operating Temperature: 105 °C

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224937-MB91F526KSBPMC1-GSE1
Frequency: 80 MHz
Memory Type: FLASH
Memory Size: 1.1 MB
Interface: CAN, EBI/EMI, I2C, LIN, SPI, UART, USART
Peripherals: DMA, LVD, POR, PWM, WDT
Oscillator Type: External
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 120
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1224937-MB91F526KSBPMC1-GSE1
Product Name Embedded - Embedded - Microcontrollers - MB91F526KSBPMC1-GSE1
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details