Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229341-MB91F526KSAP
Frequency: 80 MHz
Memory Type: FLASH
Memory Size: 1.1 MB
Interface: CAN, EBI/EMI, I2C, LIN, SPI, UART, USART
Peripherals: DMA, LVD, POR, PWM, WDT
Oscillator Type: External
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 120
Max Operating Temperature: 105 °C
32-bit Microcontrollers - MCU Auto MCU
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1229341-MB91F526KSAPMC-GTE1 | MB91F526KSAPMC-GTE1 |
| Product Name | Embedded - Embedded - Microcontrollers - MB91F526KSAPMC-GTE1 | 32-bit Microcontrollers - MCU |
| Serial Interface | CAN; I²C; SPI; UART; USART; CAN, EBI/EMI, I2C, LIN, SPI, UART, USART |