Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB91F526JSBPMC-GTE1

Description
Win Source Part Number: 1076257-MB91F526JSBP MC-GTE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FR MB91520 Core Processor: FR81S Speed: 80MHz Package: Tray Standard Package: 84 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 96 Program Memory Size: 1.0625MB (1.0625M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 136K x 8 Data Converters: A/D 42x12b; D/A 2x8b Oscillator Type: External Package / Case: 120-LQFP Supplier Device Package: 120-LQFP (16x16) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): SPC56EL60L5CBFQR; MB96F389RSBPMC-GSE2; MB91F577BHSPMC-GSE1; MB91F587LAPMC-GTE1; ATSAM3U4EA-AU; MCF52259CAG80; ECCN: 3A991A2 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1076257-MB91F526JSBP MC-GTE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FR MB91520 Core Processor: FR81S Speed: 80MHz Package: Tray Standard Package: 84 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 96 Program Memory Size: 1.0625MB (1.0625M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 136K x 8 Data Converters: A/D 42x12b; D/A 2x8b Oscillator Type: External Package / Case: 120-LQFP Supplier Device Package: 120-LQFP (16x16) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): SPC56EL60L5CBFQR; MB96F389RSBPMC-GSE2; MB91F577BHSPMC-GSE1; MB91F587LAPMC-GTE1; ATSAM3U4EA-AU; MCF52259CAG80; ECCN: 3A991A2 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1076257-MB91F526JSBPMC-GTE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1076257-MB91F526JSBPMC-GTE1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1076257-MB91F526JSBPMC-GTE1
Win Source Part Number: 1076257-MB91F526JSBP MC-GTE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FR MB91520 Core Processor: FR81S Speed: 80MHz Package: Tray Standard Package: 84 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 96 Program Memory Size: 1.0625MB (1.0625M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 136K x 8 Data Converters: A/D 42x12b; D/A 2x8b Oscillator Type: External Package / Case: 120-LQFP Supplier Device Package: 120-LQFP (16x16) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): SPC56EL60L5CBFQR; MB96F389RSBPMC-GSE2; MB91F577BHSPMC-GSE1; MB91F587LAPMC-GTE1; ATSAM3U4EA-AU; MCF52259CAG80; ECCN: 3A991A2 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 1076257-MB91F526JSBPMC-GTE1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FR MB91520
Core Processor: FR81S
Speed: 80MHz
Package: Tray
Standard Package: 84
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSIO, I²C, LINbus, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 96
Program Memory Size: 1.0625MB (1.0625M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 136K x 8
Data Converters: A/D 42x12b; D/A 2x8b
Oscillator Type: External
Package / Case: 120-LQFP
Supplier Device Package: 120-LQFP (16x16)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
Alternative Parts (Cross-Reference): SPC56EL60L5CBFQR; MB96F389RSBPMC-GSE2; MB91F577BHSPMC-GSE1; MB91F587LAPMC-GTE1; ATSAM3U4EA-AU; MCF52259CAG80;
ECCN: 3A991A2
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1076257-MB91F526JSBPMC-GTE1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Clock Speed 80 MHz
RAM 1062 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164SL6RMCAKXUMA7 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details