Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB91F526FSCPMC-GSE2 MB91F526FSCPMC-GSE2

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990780-MB91F526FSCPM C-GSE2 Mounting: SMD (SMT) Frequency: 80 MHz Memory Type: FLASH Memory Size: 1.1 MB Interface: CAN, I2C, LIN, SPI, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): MB91F525FSCPMC-GSE2; SAK-XC2268I-136F128L AA; MB91F525FSCPMC-GTE2; MB91F587LAPMC-GTE1; XE164FM72F80LRABKXUM A1; S912XHY128F0CLL; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 76
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990780-MB91F526FSCPM C-GSE2 Mounting: SMD (SMT) Frequency: 80 MHz Memory Type: FLASH Memory Size: 1.1 MB Interface: CAN, I2C, LIN, SPI, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): MB91F525FSCPMC-GSE2; SAK-XC2268I-136F128L AA; MB91F525FSCPMC-GTE2; MB91F587LAPMC-GTE1; XE164FM72F80LRABKXUM A1; S912XHY128F0CLL; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 76
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB91F526FSCPMC-GSE2 - 990780-MB91F526FSCPMC-GSE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB91F526FSCPMC-GSE2
990780-MB91F526FSCPMC-GSE2
Embedded - Embedded - Microcontrollers - MB91F526FSCPMC-GSE2 990780-MB91F526FSCPMC-GSE2
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990780-MB91F526FSCPM C-GSE2 Mounting: SMD (SMT) Frequency: 80 MHz Memory Type: FLASH Memory Size: 1.1 MB Interface: CAN, I2C, LIN, SPI, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): MB91F525FSCPMC-GSE2; SAK-XC2268I-136F128L AA; MB91F525FSCPMC-GTE2; MB91F587LAPMC-GTE1; XE164FM72F80LRABKXUM A1; S912XHY128F0CLL; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 76

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990780-MB91F526FSCPMC-GSE2
Mounting: SMD (SMT)
Frequency: 80 MHz
Memory Type: FLASH
Memory Size: 1.1 MB
Interface: CAN, I2C, LIN, SPI, UART, USART
Peripherals: DMA, LVD, POR, PWM, WDT
Oscillator Type: External
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Alternative Parts (Cross-Reference): MB91F525FSCPMC-GSE2; SAK-XC2268I-136F128LAA; MB91F525FSCPMC-GTE2; MB91F587LAPMC-GTE1; XE164FM72F80LRABKXUMA1; S912XHY128F0CLL;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 76

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 990780-MB91F526FSCPMC-GSE2
Product Name Embedded - Embedded - Microcontrollers - MB91F526FSCPMC-GSE2
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

 - 8501002YC - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
BGA Embedded Microcontroller MCU - 685-D36780PGE100 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details