Cypress Semiconductor Corp. Integrated Circuits(ICs) MB91F526BWBPMC1-GSE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 207670-MB91F526BWBPM C1-GSE1 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: FR MB91520 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: FR81S Speed: 80MHz Package: 64-LQFP Manufacturer Device Package: 64-LQFP (10x10) Operating Supply Voltage: 2.7 V ~ 5.5 V Core Size: 32-Bit Connectivity: CAN, CSIO, I2C, LIN, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 44 Program Memory Size: 1.0625MB (1.0625M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 136K x 8 Data Converters: A/D 26x12b, D/A 1x8b Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 207670-MB91F526BWBPM C1-GSE1 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: FR MB91520 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: FR81S Speed: 80MHz Package: 64-LQFP Manufacturer Device Package: 64-LQFP (10x10) Operating Supply Voltage: 2.7 V ~ 5.5 V Core Size: 32-Bit Connectivity: CAN, CSIO, I2C, LIN, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 44 Program Memory Size: 1.0625MB (1.0625M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 136K x 8 Data Converters: A/D 26x12b, D/A 1x8b Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 207670-MB91F526BWBPMC1-GSE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
207670-MB91F526BWBPMC1-GSE1
Integrated Circuits(ICs) 207670-MB91F526BWBPMC1-GSE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 207670-MB91F526BWBPM C1-GSE1 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: FR MB91520 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: FR81S Speed: 80MHz Package: 64-LQFP Manufacturer Device Package: 64-LQFP (10x10) Operating Supply Voltage: 2.7 V ~ 5.5 V Core Size: 32-Bit Connectivity: CAN, CSIO, I2C, LIN, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 44 Program Memory Size: 1.0625MB (1.0625M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 136K x 8 Data Converters: A/D 26x12b, D/A 1x8b Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 207670-MB91F526BWBPMC1-GSE1
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: FR MB91520
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: FR81S
Speed: 80MHz
Package: 64-LQFP
Manufacturer Device Package: 64-LQFP (10x10)
Operating Supply Voltage: 2.7 V ~ 5.5 V
Core Size: 32-Bit
Connectivity: CAN, CSIO, I2C, LIN, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 44
Program Memory Size: 1.0625MB (1.0625M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 136K x 8
Data Converters: A/D 26x12b, D/A 1x8b
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 207670-MB91F526BWBPMC1-GSE1
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data