Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB91F526BSCPMC1-GSE1 MB91F526BSCPMC1-GSE1

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995239-MB91F526BSCPM C1-GSE1 Mounting: SMD (SMT) Frequency: 80 MHz Memory Type: FLASH Memory Size: 1.1 MB Interface: CAN, I2C, LIN, SPI, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): ATSAMS70J20A-AN; ATSAME70J20A-AN; MB91F525BSCPMC1-GSE1 ; STM32F303VET6; MK12DX128VLH5; ATSAME70J21A-AN; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 44
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995239-MB91F526BSCPM C1-GSE1 Mounting: SMD (SMT) Frequency: 80 MHz Memory Type: FLASH Memory Size: 1.1 MB Interface: CAN, I2C, LIN, SPI, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): ATSAMS70J20A-AN; ATSAME70J20A-AN; MB91F525BSCPMC1-GSE1 ; STM32F303VET6; MK12DX128VLH5; ATSAME70J21A-AN; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 44
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB91F526BSCPMC1-GSE1 - 995239-MB91F526BSCPMC1-GSE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB91F526BSCPMC1-GSE1
995239-MB91F526BSCPMC1-GSE1
Embedded - Embedded - Microcontrollers - MB91F526BSCPMC1-GSE1 995239-MB91F526BSCPMC1-GSE1
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995239-MB91F526BSCPM C1-GSE1 Mounting: SMD (SMT) Frequency: 80 MHz Memory Type: FLASH Memory Size: 1.1 MB Interface: CAN, I2C, LIN, SPI, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): ATSAMS70J20A-AN; ATSAME70J20A-AN; MB91F525BSCPMC1-GSE1 ; STM32F303VET6; MK12DX128VLH5; ATSAME70J21A-AN; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 44

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995239-MB91F526BSCPMC1-GSE1
Mounting: SMD (SMT)
Frequency: 80 MHz
Memory Type: FLASH
Memory Size: 1.1 MB
Interface: CAN, I2C, LIN, SPI, UART, USART
Peripherals: DMA, LVD, POR, PWM, WDT
Oscillator Type: External
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Alternative Parts (Cross-Reference): ATSAMS70J20A-AN; ATSAME70J20A-AN; MB91F525BSCPMC1-GSE1; STM32F303VET6; MK12DX128VLH5; ATSAME70J21A-AN;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 44

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 995239-MB91F526BSCPMC1-GSE1
Product Name Embedded - Embedded - Microcontrollers - MB91F526BSCPMC1-GSE1
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CL8RMCAKXQMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers
 - 8751H-8/BQA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
Package Type CDIP; Other; CDIP
View Details
3 suppliers