Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976050-MB91F524FWCPM
Mounting: SMD (SMT)
Frequency: 80 MHz
Memory Type: FLASH
Memory Size: 576 kB
Interface: CAN, I2C, LIN, SPI, UART, USART
Peripherals: DMA, LVD, POR, PWM, WDT
Oscillator Type: External
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 76
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 976050-MB91F524FWCPMC-GSE1 |
| Product Name | Embedded - Embedded - Microcontrollers - MB91F524FWCPMC-GSE1 |
| Data Bus | 32 Bit |