Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB91F522KWBPMC-GSE2 MB91F522KWBPMC-GSE2

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018969-MB91F522KWBP MC-GSE2 Mounting: SMD (SMT) Frequency: 80 MHz Memory Type: FLASH Memory Size: 320 kB Interface: CAN, EBI/EMI, I2C, LIN, SPI, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): R5F64175DFD#UB; MB91F248PFV-GE1; PIC32MZ2048EFM144-I/ PL; PIC32MZ2048EFH144-I/ PL; PIC32MZ2048EFG144-I/ PL; R5F64169DFD#UB; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 120
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018969-MB91F522KWBP MC-GSE2 Mounting: SMD (SMT) Frequency: 80 MHz Memory Type: FLASH Memory Size: 320 kB Interface: CAN, EBI/EMI, I2C, LIN, SPI, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): R5F64175DFD#UB; MB91F248PFV-GE1; PIC32MZ2048EFM144-I/ PL; PIC32MZ2048EFH144-I/ PL; PIC32MZ2048EFG144-I/ PL; R5F64169DFD#UB; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB91F522KWBPMC-GSE2 - 1018969-MB91F522KWBPMC-GSE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB91F522KWBPMC-GSE2
1018969-MB91F522KWBPMC-GSE2
Embedded - Embedded - Microcontrollers - MB91F522KWBPMC-GSE2 1018969-MB91F522KWBPMC-GSE2
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018969-MB91F522KWBP MC-GSE2 Mounting: SMD (SMT) Frequency: 80 MHz Memory Type: FLASH Memory Size: 320 kB Interface: CAN, EBI/EMI, I2C, LIN, SPI, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): R5F64175DFD#UB; MB91F248PFV-GE1; PIC32MZ2048EFM144-I/ PL; PIC32MZ2048EFH144-I/ PL; PIC32MZ2048EFG144-I/ PL; R5F64169DFD#UB; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 120

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018969-MB91F522KWBPMC-GSE2
Mounting: SMD (SMT)
Frequency: 80 MHz
Memory Type: FLASH
Memory Size: 320 kB
Interface: CAN, EBI/EMI, I2C, LIN, SPI, UART, USART
Peripherals: DMA, LVD, POR, PWM, WDT
Oscillator Type: External
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Alternative Parts (Cross-Reference): R5F64175DFD#UB; MB91F248PFV-GE1; PIC32MZ2048EFM144-I/PL; PIC32MZ2048EFH144-I/PL; PIC32MZ2048EFG144-I/PL; R5F64169DFD#UB;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 120

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1018969-MB91F522KWBPMC-GSE2
Product Name Embedded - Embedded - Microcontrollers - MB91F522KWBPMC-GSE2
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products